EN
  • EN
  • DE

AT32UC3A464S-C1UR

Part No AT32UC3A464S-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)
Manufacturer Microchip Technology
Series AVR®32 UC3 A4
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 88
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-VFBGA
Case / Package 100-VFBGA (7x7)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number AT32UC3A464S-C1URDKR, AT32UC3A464S-C1URTR, AT32UC3A464S-C1UR-ND, AT32UC3A464S-C1URCT, AT32UC3A464SC1UR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911924-AT32UC3A464S-C1UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A464S-C1UR CAD Model

Description

Microchip Technology's AT32UC3A464S-C1UR Microcontroller

The AT32UC3A464S-C1UR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between processing power and energy efficiency. This microcontroller is well-suited for a variety of applications, ranging from industrial control systems to consumer electronics, thanks to its rich set of features and peripherals.

Key Features:

  • Advanced Processing Core: At the heart of the AT32UC3A464S-C1UR is a 32-bit AVR32UC core, capable of running at speeds up to 66 MHz. This core provides the computational horsepower necessary for complex tasks and supports both single-cycle execution and DSP instructions.
  • Memory: This device comes with 64KB of internal SRAM and 512KB of embedded Flash memory, offering ample space for code storage and efficient run-time operations.
  • Connectivity: A variety of communication interfaces are included, such as USB 2.0, SPI, I2C, and USART, enabling easy integration with peripheral devices and other components within a system.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a real-time clock provide extensive capabilities for event counting, time measurement, and complex pulse-width modulation tasks.
  • Analog Features: The microcontroller features a 10-bit ADC with up to 16 channels, offering precise analog-to-digital conversion for sensor interfacing and data acquisition applications.
  • Power Efficiency: With its power-saving modes, including Idle and Power-down, the AT32UC3A464S-C1UR is tailored for battery-powered and energy-sensitive applications, ensuring long operational life and reduced power consumption.

Robust Design and Support:

The AT32UC3A464S-C1UR is designed to operate in harsh environments and comes in a QFP144 package, ensuring robustness and reliability. It operates within an extended temperature range and includes features such as brown-out detection and a watchdog timer for enhanced system stability. Microchip provides comprehensive support for this microcontroller, including development tools, software libraries, and a global community of developers.

Whether you're developing advanced industrial automation systems, designing sophisticated medical devices, or creating the next generation of smart consumer gadgets, the AT32UC3A464S-C1UR from Microchip Technology offers a versatile and powerful core for your embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1145 $65.5725
11+ $10.7607 $118.3677
17+ $10.4243 $177.2131
23+ $10.0882 $232.0286
30+ $9.7518 $292.5540
40+ $8.7430 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,984 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess