EN
  • EN
  • DE

AT32UC3A3128S-ALUT

Part No AT32UC3A3128S-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / MCU 32-bit AVR RISC 128KB Flash 1.85V/3.3V 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 A3
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.75 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 768990-AT32UC3A3128S-ALUT
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3A3128S
Introduction Date March 27, 2009
ECCN 5A992.c
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3128S-ALUT CAD Model

Description

Microchip Technology AT32UC3A3128S-ALUT

The AT32UC3A3128S-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide array of embedded system applications. This microcontroller combines the efficiency of the AVR architecture with the flexibility of a rich peripheral set and large memory size, making it an ideal choice for applications in automotive, industrial, and consumer electronics sectors.

Key Features:

  • Advanced Processor: At its core, the AT32UC3A3128S-ALUT features a 32-bit AVR32UC RISC processor that operates at a maximum frequency of 66 MHz, delivering exceptional computational performance and real-time processing capabilities.
  • Memory: It comes equipped with 128KB of internal SRAM and 128KB of Flash memory, providing ample space for complex applications and data storage without the need for external memory components.
  • Connectivity: A diverse set of communication interfaces is available, including USB 2.0 full-speed (12 Mbps) and OTG, USART, SPI, I2C, and more, allowing for versatile connectivity options with other devices and peripherals.
  • PWM and Timer/Counter: The device features PWM channels and timer/counters, facilitating precise control over motor functions and time-sensitive tasks.
  • Analog Features: With its built-in 10-bit ADC and DAC, the AT32UC3A3128S-ALUT provides analog input and output capabilities, making it suitable for applications requiring analog signal processing.
  • Power Efficiency: Designed with power efficiency in mind, it supports various power-saving modes, which enable reduction of power consumption during idle or low-activity periods.
  • Temperature Range: The microcontroller operates within an industrial temperature range, ensuring reliable performance in harsh environmental conditions.
  • Package: It is available in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the AT32UC3A3128S-ALUT makes it an excellent choice for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, medical devices, and smart home appliances. Its robust design and comprehensive feature set ensure that developers can implement sophisticated systems that require high-speed processing, connectivity, and reliability.

Overall, the AT32UC3A3128S-ALUT by Microchip Technology stands out as a powerful and versatile microcontroller that can meet the demands of complex embedded systems while maintaining energy efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0768 $56.6144
18+ $5.8066 $104.5188
27+ $5.6251 $151.8777
37+ $5.4437 $201.4169
48+ $5.2622 $252.5856
64+ $4.7179 $301.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess