EN
  • EN
  • DE

AT32UC3A0128-CTUR

Part No AT32UC3A0128-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 144FFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A0
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 109
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-FFBGA (11x11)
Base Product Number AT32UC3
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565697-AT32UC3A0128-CTUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0128-CTUR CAD Model

Description

The AT32UC3A0128-CTUR is an advanced microcontroller from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This high-performance, low-power 32-bit AVR microcontroller is based on the AVR32UC core and is ideal for applications that require significant processing capabilities, such as industrial control systems, medical devices, automotive applications, and IoT devices.

Key Features

  • Processing Power: At its heart, the AT32UC3A0128-CTUR boasts a 32-bit AVR32UC core, which operates at a maximum frequency of 66 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 128KB of in-system self-programmable flash, 32KB of SRAM, and 16KB of ROM, ensuring ample space for application code and data storage.
  • Connectivity: This microcontroller features a range of connectivity options including USB 2.0 full-speed (12 Mbps) and OTG capabilities, USART, SPI, and TWI interfaces, making it highly versatile for various communication requirements.
  • Advanced Peripherals: It includes a rich set of peripherals such as PWM, timer/counters, and ADCs with up to 16 channels, enhancing its functionality in control applications.
  • Power Efficiency: The AT32UC3A0128-CTUR is designed for power-sensitive applications, offering multiple power-saving modes to extend battery life and reduce energy consumption.
  • Package: Supplied in a QFP144 package, it is compact and suitable for space-constrained applications.

Applications

With its robust set of features, the AT32UC3A0128-CTUR is well-suited for a wide array of applications. Its high-speed processing capabilities make it perfect for audio and voice processing, while its connectivity options allow for use in communication gateways and IoT devices. The microcontroller's rich peripheral set and power efficiency make it an excellent choice for battery-operated devices, industrial automation systems, and medical equipment that require reliable performance and long operational life.

Reliability and Support

As a product of Microchip Technology, the AT32UC3A0128-CTUR is backed by the company's commitment to quality and reliability. Developers can also access Microchip's extensive support network, including technical documentation, development tools, and community forums, to accelerate the design and development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess