EN
  • EN
  • DE

AT30TSE758-SS8-B

Part No AT30TSE758-SS8-B
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 105°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768987-AT30TSE758-SS8-B
Popularity Medium
Supply and Demand Status Limited
Family Name AT30TSE758
Introduction Date March 03, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT30TSE758-SS8-B CAD Model

Description

Microchip Technology's AT30TSE758-SS8-B Temperature Sensor

The AT30TSE758-SS8-B is a precision temperature sensor from Microchip Technology, designed to deliver high-accuracy temperature readings with a low-power consumption profile. This sensor is part of Microchip's renowned portfolio of thermal management solutions, tailored for a diverse range of applications, from industrial systems to consumer electronics.

Key Features

  • High Accuracy: The AT30TSE758-SS8-B offers a temperature accuracy of ±0.5°C, ensuring reliable and precise temperature monitoring critical for system performance and safety.
  • Digital Interface: It features a user-friendly I²C/SMBus serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Wide Temperature Range: This sensor operates over a broad temperature range, typically from -55°C to +125°C, making it versatile for various environmental conditions.
  • Programmable Resolution: The resolution of the temperature readings is programmable from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-powered applications due to its low operating current.

Applications

The AT30TSE758-SS8-B is suitable for a wide array of applications, including but not limited to:

  • Thermal protection for industrial controls and robotics
  • Temperature monitoring in telecommunications and networking equipment
  • Environmental control systems
  • Computer peripherals and servers
  • Portable consumer electronics

Package and Durability

Encased in a small, 8-lead SOIC (SS8) package, the AT30TSE758-SS8-B is designed for space-constrained applications. Its robust design ensures stable operation even in harsh conditions, making it a reliable choice for demanding environments.

With its combination of precision, versatility, and low power consumption, the AT30TSE758-SS8-B from Microchip Technology stands out as an optimal solution for designers looking to incorporate accurate temperature sensing capabilities into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess