EN
  • EN
  • DE
  • IT

AT30TS00-MAH-T

Part No AT30TS00-MAH-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR INTERNAL -20C-125C 8WDFN  /  Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Internal
Sensing Temperature - Local -20°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 2.7V ~ 3.6V
Resolution 11 b
Features Programmable Limit, Selectable Hysteresis, Shutdown Mode
Test Condition 25°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x3)
Base Product Number AT30TS00
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 1611-AT30TS00-MAH-TTR-ND,1611-AT30TS00-MAH-TCTINACTIVE,AT30TS00-MAH-TTR,1611-AT30TS00-MAH-TDKR-ND,1611-AT30TS00-MAH-TTR,AT30TS00-MAH-TCT,AT30TS00-MAH-TDKR,1611-AT30TS00-MAH-TDKR,1611-AT30TS00-MAH-TTRINACTIVE,1611-AT30TS00-MAH-TDKRINACTIVE,1611-AT30TS00-MAH-TCT,1611-AT30TS00-MAH-TCT-ND,AT30TS00-MAH-T-ND,AT30TS00MAHT
Standard Package 5,000
Win Source Part Number 1108312-AT30TS00-MAH-T
Ultra Librarian 3D Model Ultra Librarian AT30TS00-MAH-T CAD Model

Description

Microchip Technology's AT30TS00-MAH-T: Precision Temperature Sensor

The AT30TS00-MAH-T is a high-accuracy digital temperature sensor from Microchip Technology, designed for a wide range of applications that require precise temperature monitoring. This sensor is a part of Microchip's robust portfolio of thermal management solutions, offering reliable performance with its factory-calibrated measurements.

Key Features

  • Accuracy: The AT30TS00-MAH-T provides exceptional accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C, making it ideal for critical applications where precise temperature readings are essential.
  • Interface: It utilizes a user-friendly I2C serial interface, allowing for easy integration into a variety of microcontroller-based systems.
  • Supply Voltage: The device operates over a wide supply voltage range from 1.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AT30TS00-MAH-T offers low power consumption, which is critical for battery-operated devices.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, allowing designers to make a trade-off between resolution and conversion time.
  • Operating Range: It has a wide operating temperature range, making it suitable for environments that undergo extreme temperature variations.

Applications

The AT30TS00-MAH-T is versatile and can be used in a variety of sectors including:

  • Consumer Electronics
  • Industrial Systems
  • Computer Peripherals
  • Medical and Healthcare Devices
  • Environmental Monitoring Systems

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT30TS00-MAH-T is no exception and is backed by Microchip's strong technical support and robust documentation. Engineers and product designers can rely on this sensor for consistent performance and stability across their applications.

Overall, the AT30TS00-MAH-T temperature sensor is a compact, precise, and versatile solution for any project that requires accurate temperature monitoring, ensuring optimal performance and efficiency.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1081 $52.8377
40+ $2.5502 $102.0080
61+ $2.4705 $150.7005
84+ $2.3909 $200.8356
109+ $2.3112 $251.9208
145+ $2.0721 $300.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess