EN
  • EN
  • DE

AT29L3238-SL114

Part No AT29L3238-SL114
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046502-AT29L3238-SL114
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29L3238-SL114 CAD Model

Description

Microchip Technology AT29L3238-SL114 Flash Memory

The AT29L3238-SL114 is a high-performance, non-volatile flash memory component manufactured by Microchip Technology. This device is designed to offer reliable storage solutions for a wide range of applications that require fast read and write capabilities, coupled with a high degree of data integrity and retention.

With its advanced architecture, the AT29L3238-SL114 provides a substantial 32-megabit storage capacity, making it suitable for storing firmware, boot code, and other critical data that must be preserved across power cycles. This flash memory is specifically engineered to meet the rigorous demands of the industrial, automotive, and telecommunications sectors, where durability and endurance are paramount.

Key Features of the AT29L3238-SL114:

  • Memory Capacity: 32 Megabits (4 Megabytes)
  • Interface Type: Parallel interface for high-speed data access
  • Supply Voltage: Operates at a single voltage for read and write operations, simplifying power supply design
  • Programming Speed: Fast programming time enhances productivity during device programming and system updates
  • Endurance: High write endurance and data retention capabilities, ensuring data stability over an extended period
  • Package: Enclosed in a robust package that ensures protection against environmental factors and mechanical stress
  • Temperature Range: Specified for operation across a wide temperature range, suitable for various environmental conditions

The AT29L3238-SL114's programming and erasure cycles are efficient and reliable, allowing for frequent updates and changes to the stored content without degradation of the memory cells. Additionally, its fast access times make it an excellent choice for applications where quick data retrieval is crucial.

Microchip Technology's commitment to quality ensures that the AT29L3238-SL114 flash memory meets the highest standards of reliability and performance. Whether it's used in embedded systems, IoT devices, or any other application that requires dependable flash storage, the AT29L3238-SL114 is an exceptional choice that offers the perfect blend of capacity, speed, and durability.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess