EN
  • EN
  • DE

AT29C256-20PC

Part No AT29C256-20PC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 256KBIT 200NS 28DIP / NOR Flash Parallel 5V 256K-bit 32K x 8 200ns 28-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 768966-AT29C256-20PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C256
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C256-20PC CAD Model

Description

Microchip Technology AT29C256-20PC

The AT29C256-20PC is a high-performance 256-kilobit Flash memory component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device provides a flexible and convenient non-volatile memory storage solution for a variety of applications, from embedded systems to general-purpose computing.

Designed with reliability and efficiency in mind, the AT29C256-20PC operates at a standard 5V power supply, which makes it compatible with most existing systems without the need for additional power regulation. Its 20 nanosecond access time ensures rapid data retrieval, making it an excellent choice for applications requiring quick memory access, such as real-time systems or high-speed computing tasks.

The AT29C256-20PC is organized as 32,768 words by 8 bits (32K x 8), providing a total storage capacity of 256 kilobits. It employs a simple yet effective parallel interface for communication, which allows for straightforward integration into a wide range of microcontroller-based systems. The parallel interface also contributes to the device's high-speed performance by enabling the transfer of multiple bits in parallel.

One of the key features of this Flash memory chip is its endurance; it is rated for a minimum of 10,000 write cycles, ensuring a long service life even under frequent write operations. Additionally, data retention is rated at a minimum of 10 years, providing a stable and reliable storage solution over an extended period.

The AT29C256-20PC comes in a 28-pin DIP (Dual In-line Package) casing, making it easy to handle and integrate into both prototyping breadboards and final product designs. Its industry-standard packaging ensures that it can be used as a drop-in replacement for other similar memory devices, facilitating upgrades and repairs without significant redesigns.

In summary, the Microchip Technology AT29C256-20PC Flash memory chip is a robust, high-speed storage solution that combines performance, reliability, and ease of use. It is an ideal choice for designers and engineers looking to incorporate non-volatile memory into their systems with minimal hassle and maximum longevity.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess