EN
  • EN
  • DE

M36P0R8060N0ZSE

Part No M36P0R8060N0ZSE
Manufacturer Micron Technology Inc.
Catalog Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073813-M36P0R8060N0ZSE
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36P0R8060N0ZSE CAD Model

Description

The M36P0R8060N0ZSE is a NOR Flash memory device from Micron Technology Inc. It provides reliable, non-volatile storage for embedded systems, emphasizing high performance and low power consumption. This memory solution is designed for applications requiring fast access times and robust data retention.

Applications

  • Embedded Systems: Used in various embedded applications such as industrial control systems, networking devices, and consumer electronics.
  • Automotive Electronics: Implemented in automotive applications including engine control units (ECUs), infotainment systems, and instrument clusters.
  • Industrial Automation: Integrated into industrial equipment like programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs.
  • Medical Devices: Utilized in medical equipment for storing firmware, configuration settings, and patient data.
  • Networking Equipment: Employed in networking devices such as routers, switches, and modems for storing boot code and configuration parameters.

Features

  • High-Density Storage: Provides ample storage capacity for code and data, accommodating complex embedded applications.
  • Fast Read Access: Delivers rapid data retrieval, enabling quick program execution and system response times.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered and energy-efficient applications.
  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity and reliability.
  • Serial Peripheral Interface (SPI): Communicates using SPI, offering a flexible and efficient interface with microcontrollers and other host devices.
  • Advanced Security Features: Incorporates security features to protect data from unauthorized access and tampering.
  • Compact Form Factor: Available in small package options, allowing for integration into space-constrained designs.

Benefits

  • Enhanced System Performance: Improves system responsiveness and performance through fast read access times.
  • Extended Battery Life: Maximizes battery life in portable applications due to its low power consumption characteristics.
  • Reliable Data Retention: Ensures long-term data retention, providing confidence in data integrity and system reliability.
  • Robust Security: Safeguards sensitive data with advanced security features, protecting against unauthorized access.
  • Simplified Integration: Facilitates easy integration into embedded systems with its SPI interface and comprehensive documentation.
  • Cost-Effective Solution: Offers a cost-effective memory solution for a variety of embedded storage requirements.

Additional Details

The M36P0R8060N0ZSE typically operates within a specified voltage range (e.g., 1.8V or 3.3V) and temperature range (e.g., -40°C to +85°C). Detailed specifications regarding density, access times, and power consumption can be found in the Micron product datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess