EN
  • EN
  • DE

AT29C256-15TCT/R

Part No AT29C256-15TCT/R
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203011-AT29C256-15TCT/R
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C256-15TCT/R CAD Model

Description

Microchip Technology's AT29C256-15TCT/R Flash Memory

The AT29C256-15TCT/R is a high-performance, 256-kilobit Flash memory component from the renowned manufacturer, Microchip Technology. Designed for applications requiring fast access times and high data reliability, this device is an ideal solution for a wide range of electronic systems including embedded controls, telecommunications, and portable computing devices.

This Flash memory offers a substantial 32,768 x 8 organization, allowing for a significant amount of data storage. With an access time of just 150 nanoseconds, the AT29C256-15TCT/R ensures swift read operations, making it highly suitable for time-sensitive tasks where rapid data retrieval is critical.

The AT29C256-15TCT/R operates over a wide voltage range, typically 5V, providing flexibility and ease of integration into various system designs. It also features low-power consumption, which is a key consideration for battery-operated devices, ensuring that power is conserved without compromising performance.

One of the distinguishing features of this Flash memory is its endurance. It is capable of withstanding up to 10,000 write/erase cycles, which guarantees long-term reliability for applications that require frequent data updates. Moreover, the device boasts a data retention period of at least 10 years, ensuring that information remains intact over a decade of use.

For programming convenience, the AT29C256-15TCT/R supports a parallel input/output interface, which facilitates a straightforward connection with microprocessors and microcontrollers. This feature simplifies the system design process and accelerates the development cycle. Additionally, the device comes in a robust, surface-mount PLCC (Plastic Leaded Chip Carrier) package, which is designed for space-saving PCB layouts and enhanced durability.

In conclusion, the AT29C256-15TCT/R from Microchip Technology is a robust, efficient, and reliable Flash memory solution that provides a combination of fast access times, high data integrity, and long-term retention. Its versatility makes it an excellent choice for designers and engineers looking to incorporate high-quality non-volatile memory into their electronic products.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess