Microchip Technology's AT29C040A15PC/15PI Flash Memory
The AT29C040A15PC/15PI is a high-performance, 4-megabit Flash memory component manufactured by Microchip Technology. This device offers a fast and flexible non-volatile storage solution for a wide range of applications, including embedded systems, computing, telecommunications, and industrial control systems.
Key Features:
- Memory Capacity: The AT29C040A comes with a 4-megabit memory capacity, providing ample space for firmware storage, boot code, or data logging applications.
- Access Time: With a fast access time of 150 nanoseconds, this Flash memory enables quick read operations, which is critical for high-speed microprocessor systems.
- Programming Speed: The device supports rapid programming capabilities, allowing efficient updates and reducing downtime during firmware upgrades.
- Versatile Operating Ranges: Available in commercial (15PC) and industrial (15PI) temperature ranges, the AT29C040A is designed to operate reliably in a variety of environmental conditions.
- Low Power Consumption: It is engineered for low power consumption, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
- Endurance: The Flash memory boasts high write endurance, capable of withstanding a large number of program/erase cycles, which is essential for applications that require frequent data updates.
Technical Specifications:
- Memory Type: Flash
- Memory Size: 4Mb (512K x 8)
- Interface Type: Parallel
- Write Cycle Time: 10 ms
- Operating Temperature Range: 0°C to 70°C (15PC), -40°C to 85°C (15PI)
- Package / Case: 32-PDIP (0.600", 15.24mm Width)
- Supply Voltage: 5V
The AT29C040A15PC/15PI is packaged in a robust 32-pin Dual In-line Package (DIP), ensuring easy integration into a wide array of PCB designs. Its industry-standard parallel interface ensures compatibility with most microprocessors and microcontrollers, providing a reliable and straightforward memory expansion option.
Whether you're working on a sophisticated industrial control system or a simple consumer electronic device, the AT29C040A Flash memory from Microchip Technology is an excellent choice for your storage needs, offering durability, reliability, and performance.