Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AT29C040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911914-AT29C040A-15PI
Ultra Librarian 3D Model Ultra Librarian AT29C040A-15PI CAD Model

Description

The AT29C040A-15PI is a high-performance 4-megabit flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model comes in a PDIP (Plastic Dual In-line Package) and offers a substantial 512K x 8-bit organization, making it suitable for a wide range of applications, from embedded systems to general-purpose computing.

Key Features

  • Memory Size: 4 Mb (512K x 8)
  • Package Type: 32-lead PDIP
  • Access Time: 150 ns
  • Operating Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Endurance: 10,000 write/erase cycles
  • Data Retention: 20 years

With its fast access time of 150 nanoseconds, the AT29C040A-15PI ensures swift read operations, which is essential for time-sensitive applications. The device operates at a standard 5V, which is compatible with most legacy systems, and it features a wide operating temperature range, making it reliable in various environmental conditions.

The AT29C040A-15PI is designed for high endurance with a rated 10,000 write/erase cycles and a data retention period of 20 years, ensuring the longevity and durability of the data stored. Additionally, it supports industry-standard JEDEC device and programming specifications, which facilitates easy integration and replacement in existing systems.

Applications

This versatile flash memory chip can be utilized in a multitude of applications, including but not limited to:

  • Embedded control systems
  • Boot memory for computers and high-end microprocessors
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical devices
  • Automotive electronics

The AT29C040A-15PI from Microchip Technology is a reliable, high-capacity flash memory solution that provides both the performance and durability required for today's sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.1936
ECAD model for SST39WF1601-70-4C-B3KE-T
Micron Technology Inc.
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 55ns 48-Pin TSOP T/R
Lowest to $12.7963
ECAD model for M29F160FT55N3F2
Toshiba Semiconductor and Storage
4GB Slc Nand TSOP 32NM (EEPROM)
Lowest to $4.3879
ECAD model for TC58BVG2S0FTA00
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Lowest to $126.8182
ECAD model for MT29F8G08ABABAWP-AATX:B
Samsung
256GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC256SA/EU
Silicon Motion, Inc.
4-CHANNEL C-TEMP SATA III SSD CO / Solid State Drive (SSD) FLASH - NAND 120GB SATA III 1.8V, 3.3V
Need more? Email Us
ECAD model for SM224GX0600XT-AA
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 8Mbit 1M/512K x 8bit/16bit 70ns 48-Pin TFBGA T/R
Lowest to $51.1825
ECAD model for M29W800DT70ZE6F
Macronix
16MB 2.3V~3.6V 75MHZ SERIAL NOR / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $38.4091
ECAD model for MX25V1635FZNQ03
Micron Technology Inc.
IC FLASH NAND 2G 2GX1 DIE / FLASH - NAND Memory IC 2Gb (2G x 1) SPI Die
Need more? Email Us
ECAD model for MT29F2G01ABAGDM79A3WC1L

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3207 $61.2828
9+ $12.5708 $113.1372
14+ $12.1780 $170.4920
20+ $11.7851 $235.7020
25+ $11.3923 $284.8075
33+ $10.2138 $337.0554
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,360 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention