The SB007T03C by ON Semiconductor is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is ideal for use in high-frequency inverters, freewheeling, and polarity protection applications. The device features a compact design, making it suitable for space-constrained applications.
Key Features
- Low Forward Voltage Drop: The SB007T03C offers a very low forward voltage drop, which enhances the system efficiency and is particularly beneficial in low voltage applications.
- High Current Capability: With a high forward current rating, this device can handle significant current, making it suitable for demanding applications.
- High Reliability: Manufactured with ON Semiconductor's quality and reliability, this component ensures stable performance over its lifespan.
- Low Power Loss: The low power loss characteristics of the SB007T03C contribute to reduced heat generation and increased energy efficiency in electronic circuits.
- Guard Ring Die Construction: The guard ring die construction provides transient protection and ensures a rugged device capable of withstanding harsh conditions.
Applications
The SB007T03C is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
Parameter
Value
Package
TO-220
Maximum Repetitive Reverse Voltage (Vrrm)
30V
Maximum Average Forward Rectified Current (If(av))
7A
Operating Junction Temperature Range
-55°C to +150°C
Storage Temperature Range
-55°C to +175°C
With its robust design and superior electrical characteristics, the SB007T03C from ON Semiconductor stands out as an excellent choice for efficiency-critical applications in the commercial and automotive industries.