Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565620-AT29C040A-10PI
Ultra Librarian 3D Model Ultra Librarian AT29C040A-10PI CAD Model

Description

Microchip Technology AT29C040A-10PI Flash Memory

The AT29C040A-10PI is a high-performance 4-megabit Flash memory component designed and manufactured by Microchip Technology. This device offers a practical non-volatile memory solution with a large data storage capacity and fast programming capabilities, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features:

  • Memory Capacity: The AT29C040A-10PI provides a memory capacity of 4 Mbit (512K x 8), allowing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an access time of 10 ns, it delivers quick read operations, which is critical for high-speed microprocessors and the efficient execution of applications.
  • Programming Speed: The device supports rapid programming with a page size of 256 bytes, enabling efficient updates and minimizing downtime.
  • Operating Voltage: It operates within a voltage range of 5V ± 10%, providing compatibility with standard 5V systems.
  • Endurance: The AT29C040A-10PI is rated for a minimum of 10,000 program/erase cycles, ensuring reliable performance over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, offering long-term data stability for critical applications.
  • Temperature Range: This component is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Package: The device comes in a 32-lead PDIP package, which is widely used and easy to handle in various PCB designs.

Applications:

The AT29C040A-10PI is versatile and can be used in numerous applications, such as:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

In summary, the AT29C040A-10PI from Microchip Technology is a reliable and efficient Flash memory device that provides high-speed, high-capacity storage solutions for a broad range of electronic applications. Its durability, ease of integration, and long data retention make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 90WBGA / SDRAM - DDR Memory IC 2Gb (64M x 32) Parallel 166 MHz 5 ns 90-WBGA (8x13)
Need more? Email Us
ECAD model for IS43LR32640A-6BL
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention