EN
  • EN
  • DE

SC431ILPRAG

Part No SC431ILPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 2.2% TO92  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA TO-92 (TO-226)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number SC431
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250895-SC431ILPRAG
Ultra Librarian 3D Model Ultra Librarian SC431ILPRAG CAD Model

Description

ON Semiconductor SC431ILPRAG Adjustable Precision Shunt Regulator

The SC431ILPRAG from ON Semiconductor is a highly versatile and precise adjustable shunt voltage regulator designed for a broad range of applications. This regulator is capable of maintaining a stable output voltage over a wide range of input voltages and load conditions, making it an ideal choice for power supply and voltage regulation solutions.

With its adjustable output voltage ranging from 2.495 V to 36 V, the SC431ILPRAG ensures flexibility in circuit design. This feature allows designers to tailor the output voltage to specific requirements, providing precise voltage regulation for various electronic components and systems.

Key Features:

  • Adjustable Output Voltage: The SC431ILPRAG offers an output voltage range from 2.495 V to 36 V, which can be set with external resistors, providing design flexibility.
  • High Precision: This shunt regulator boasts a reference voltage tolerance of ±0.5%, ensuring accurate voltage regulation for sensitive applications.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, the device offers stable performance under varying load conditions.
  • Sink Current Capability: The SC431ILPRAG can sink currents from 1 mA to 100 mA, making it suitable for a wide array of applications that require different current levels.
  • Extended Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliability in challenging environmental conditions.
  • Surface-Mount Package: Packaged in a small SOT-23 surface-mount package, the SC431ILPRAG is ideal for space-constrained applications.

Applications:

The SC431ILPRAG is a versatile component that can be used in various applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Consumer electronics

With its combination of precision, flexibility, and reliability, the SC431ILPRAG adjustable shunt regulator from ON Semiconductor is a top choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess