Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565608-AT29C010A-90PI
Ultra Librarian 3D Model Ultra Librarian AT29C010A-90PI CAD Model

Description

Microchip Technology's AT29C010A-90PI Flash Memory

The AT29C010A-90PI is a high-performance, 1-megabit Flash memory component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed for use in a wide range of applications, from personal computers to industrial systems, where reliable and flexible non-volatile memory storage is essential.

Featuring a 5-volt-only in-system programmable Flash, the AT29C010A-90PI offers a fast access time of 90 nanoseconds, making it an ideal choice for systems that require quick boot times and rapid data retrieval. Its 1-megabit capacity is organized as 128K bytes of 8 bits each, providing ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles.

Key Features:

  • High-Speed Read Access: With a 90 ns access time, this Flash memory ensures high-speed data access, contributing to the overall system performance.
  • Single 5V Power Supply: The simplicity of a single 5V supply for both read and write operations eliminates the need for complex power management on the host system.
  • In-System Programmability: The device can be programmed and erased in-system through the standard microprocessor 5-volt VCC supply, providing flexibility and ease of integration.
  • Endurance: The AT29C010A-90PI offers an endurance of at least 10,000 write/erase cycles, ensuring reliability over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing long-term data integrity.

Applications:

The versatility of the AT29C010A-90PI allows it to be used in various applications, including:

  • Embedded Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Automotive Electronics
  • Industrial Control Systems

With its robust design and proven technology, the AT29C010A-90PI from Microchip Technology is a reliable choice for designers and engineers looking for a high-quality, non-volatile memory solution that can withstand the demands of both consumer and industrial applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $79.0840
ECAD model for MT25QU01GBBB1EW9-0SIT TR
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $59.5420
ECAD model for IS25LP032D-JNLA3
ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $5.2722
ECAD model for IS61WV12816DBLL-10BLI
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS61LV25615JTR
Microchip Technology
IC EEPROM 4KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for 93C66BT-E/SN
Rohm Semiconductor
IC EEPROM 128KBIT I2C 8VSON
Need more? Email Us
ECAD model for BR24H128NUX-5ACTR
STMicroelectronics
IC EEPROM 16KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for M93C86-WMN6
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $2.9546
ECAD model for M95P32-IXMNT/E
ISSI, Integrated Silicon Solution Inc
Lowest to $0.1837
ECAD model for IS24C01-3ZL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention