The AT29BV040A-20TU is a high-performance 4-megabit flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of applications. This device operates at a voltage range of 2.7V to 3.6V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
Key Features
- Capacity: 4 Mbit (512K x 8)
- Speed: 20ns read access time
- Interface: Parallel
- Operating Voltage: 2.7V to 3.6V
- Temperature Range: -40°C to +85°C (Industrial)
- Packaging: 32-lead, plastic TSOP (Type 1)
- Endurance: 10,000 write/erase cycles
- Data Retention: 20 years
Applications
The AT29BV040A-20TU is ideal for applications that require fast and reliable non-volatile memory storage. Its robustness and longevity make it perfect for:
- Embedded systems
- Automotive electronics
- Telecommunication devices
- Industrial control systems
- Medical equipment
Technical Highlights
Microchip's AT29BV040A-20TU flash memory provides a high-speed read access time of 20ns, allowing for quick data retrieval, which is essential for performance-critical applications. The device supports a parallel interface for easy integration with microcontrollers and other digital systems.
With its 10,000 write/erase cycles, it offers excellent endurance, and the data retention of 20 years ensures long-term reliability of the stored information. The device is also available in a standard 32-lead TSOP package, which is widely used in the industry and compatible with most PCB designs.
The industrial temperature range of -40°C to +85°C guarantees stable operation under extreme conditions, making the AT29BV040A-20TU a suitable choice for outdoor and automotive applications where temperature fluctuations are common.
Conclusion
In summary, the Microchip AT29BV040A-20TU flash memory is a versatile and durable solution for storing critical data in a variety of electronic applications. Its combination of speed, power efficiency, and robustness in a compact form factor makes it a valuable component for designers and engineers looking to enhance the performance and reliability of their systems.