EN
  • EN
  • DE

AM3703CBPD60

Part No AM3703CBPD60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 515FCBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Bulk
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet -
SATA -
USB USB 2.0 (4)
Voltage - I/O 1.8V
Temperature Range - Operating -40°C ~ 90°C (TJ)
Security Features -
Mounting Type Surface Mount
Package / Case 515-WFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I²C, McBSP, McSPI, MMC/SD/SDIO, UART
Standard Package 1 pcs
Win Source Part Number 1381391-AM3703CBPD60
Ultra Librarian 3D Model Ultra Librarian AM3703CBPD60 CAD Model

Description

Introducing the AM3703CBPD60 from Texas Instruments

The AM3703CBPD60 is a high-performance microprocessor from the renowned Texas Instruments, tailored for a wide range of applications including industrial, consumer, and automotive products. This powerful microprocessor is part of the Sitara™ family, which is known for its integration of the ARM Cortex-A8 core, enabling it to deliver exceptional processing capabilities.

At the heart of the AM3703CBPD60 is an ARM Cortex-A8 processor that runs at a clock speed of up to 1 GHz. This processor is designed for multitasking and can handle complex algorithms and processing tasks with ease. Its architecture is optimized for low-power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.

The device comes with a comprehensive set of peripherals and interfaces that ensure flexibility and ease of integration into various system designs. These include high-speed USB 2.0 On-The-Go with PHY, a MicroSD/MMC card interface, and a range of other connectivity options such as SPI, I2C, and UARTs. This makes the AM3703CBPD60 a versatile platform for developers looking to create sophisticated systems with multiple connectivity requirements.

Moreover, the microprocessor features a powerful PowerVR SGX graphics accelerator which supports OpenGL ES 2.0, providing rich graphical capabilities that are essential for modern user interfaces and multimedia applications. The inclusion of this graphics accelerator allows for smooth and visually appealing graphics rendering, which can enhance the user experience in interactive applications.

For memory, the AM3703CBPD60 supports various types of external memory interfaces, including DDR2, NAND Flash, and NOR Flash, allowing developers to choose the most suitable memory solution for their specific application requirements.

Security is also a priority with the AM3703CBPD60, as it incorporates several security features, including a secure boot, encryption, and a random number generator, which are crucial for applications that handle sensitive data or require secure communications.

In summary, the AM3703CBPD60 from Texas Instruments is a robust and versatile microprocessor that offers high processing power, superior graphics performance, and a wide range of connectivity options. Its low power consumption and advanced security features make it an excellent choice for a multitude of applications demanding reliability and efficiency.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess