EN
  • EN
  • DE

AT29BV040A-20JU

Part No AT29BV040A-20JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4M PARALLEL 32PLCC / 4-megabit (512K x 8) Single 2.7-volt Battery-Voltage Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 200ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Part Number Series AT29BV040
Manufacturer Pack Quantity 32
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812308-AT29BV040A-20JU
Ultra Librarian 3D Model Ultra Librarian AT29BV040A-20JU CAD Model

Description

Microchip Technology AT29BV040A-20JU Flash Memory

The AT29BV040A-20JU is a high-performance 4-megabit Flash memory device from Microchip Technology, tailored for a wide range of applications requiring reliable and durable non-volatile memory storage. This device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power operations in battery-powered devices.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 4 megabits, which is organized as 512K x 8, allowing for ample space to store firmware, boot code, or other critical data.
  • Access Time: With an access time of 20 nanoseconds, the AT29BV040A-20JU provides swift read operations, contributing to efficient system performance.
  • Programming Interface: The device supports a simple yet robust parallel interface for programming, ensuring compatibility with a wide range of microcontrollers and processors.
  • Endurance: It is rated for a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and dependable storage solution over extensive periods.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions.
  • Package: Supplied in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT29BV040A-20JU is designed for surface mounting and occupies minimal board space.

Applications:

The AT29BV040A-20JU is versatile and can be used in various applications such as:

  • Embedded systems
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

In conclusion, the AT29BV040A-20JU from Microchip Technology is a robust, high-speed Flash memory component that offers stability and longevity for applications demanding reliable data storage. Its low-voltage operation, high endurance, and broad temperature range make it an excellent choice for designers looking to integrate a trusted non-volatile memory solution into their systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess