EN
  • EN
  • DE

AT28HC64BF-12SU-T

Part No AT28HC64BF-12SU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28HC64
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT28HC64BF-12SU-T-ND, AT28HC64BF-12SU-TTR, AT28HC64BF-12SU-TCT, AT28HC64BF-12SU-TDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862112-AT28HC64BF-12SU-T
Ultra Librarian 3D Model Ultra Librarian AT28HC64BF-12SU-T CAD Model

Description

Introducing the AT28HC64BF-12SU-T, a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer, Microchip Technology. This device is designed to offer reliable storage solutions for a wide array of applications, including industrial, automotive, and consumer electronics. With its robust feature set and superior durability, the AT28HC64BF-12SU-T stands out as a top-tier memory component in the semiconductor market.

Key Features:

  • Capacity: The EEPROM boasts a storage capacity of 64 Kilobits, providing adequate space for firmware storage, configuration parameters, or small application data.
  • Speed: With an access time of 120 ns, this device ensures quick data retrieval, enhancing the performance of the system it is integrated into.
  • Package: Encased in a sturdy SOP (Small Outline Package), the AT28HC64BF-12SU-T is designed for surface mounting, making it suitable for compact PCB designs.
  • Temperature Range: It operates reliably across an industrial temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions.
  • Low Power Consumption: This EEPROM is optimized for low-power applications, making it an ideal choice for battery-operated devices.
  • Endurance: The AT28HC64BF-12SU-T is rated for a high endurance cycle, which translates to a prolonged lifespan and reliable data retention over time.
  • Interface: The device supports a parallel interface, allowing for easy integration with a wide range of microcontrollers and processors.

Applications:

The AT28HC64BF-12SU-T is versatile enough to be used in various applications, including:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Why Choose AT28HC64BF-12SU-T?

Microchip Technology's commitment to quality and innovation is evident in the AT28HC64BF-12SU-T. By choosing this EEPROM, designers and engineers can ensure their systems benefit from reliable data storage, swift access times, and long-term endurance. Whether for new designs or upgrading existing systems, the AT28HC64BF-12SU-T is a smart investment for any application requiring non-volatile memory solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess