Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 200µs
Access Time 250 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT28C64
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565559-AT28C64E-25SI
Ultra Librarian 3D Model Ultra Librarian AT28C64E-25SI CAD Model

Description

Microchip Technology AT28C64E-25SI EEPROM

The AT28C64E-25SI is a high-performance 64K (8,192 x 8) parallel EEPROM from Microchip Technology, offering fast read and write capabilities with a 250 ns access time. Designed for applications that require reliable data storage and retrieval without the need for a battery to maintain the data, this EEPROM provides designers with a flexible and durable non-volatile memory solution.

Constructed with advanced CMOS technology, the AT28C64E-25SI ensures low power consumption, making it an ideal choice for power-sensitive applications. Its industry-standard 28-pin SOIC (Small Outline Integrated Circuit) package allows for easy integration into a wide range of electronic systems.

Key Features:

  • Capacity: 64K (8,192 x 8) ensures ample storage for configuration parameters, calibration data, or small application code.
  • Access Time: Fast 250 ns access time enables quick data retrieval, enhancing overall system performance.
  • Operating Voltage: Wide operating voltage range of 4.5V to 5.5V provides flexibility in various power supply conditions.
  • Endurance: High write endurance of 100,000 write cycles guarantees long-term reliability for applications that require frequent data updates.
  • Data Retention: Offers data retention of 10 years, ensuring the integrity of stored information over a significant period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C allows operation in harsh environments.
  • Programming: Byte Write and Page Write options available, with 3 ms and 10 ms typical write cycle times respectively, for efficient data management.

The AT28C64E-25SI is also equipped with hardware and software data protection schemes, including JEDEC standard algorithms for write protection, to prevent inadvertent writes that could compromise data integrity. Its parallel interface ensures compatibility with most microcontrollers and processors, making it a versatile choice for a myriad of applications such as personal computers, industrial control systems, medical devices, and telecommunications equipment.

Overall, the AT28C64E-25SI EEPROM by Microchip Technology delivers a robust, reliable, and easy-to-use storage solution that meets the demands of a wide range of electronic applications.

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention