EN
  • EN
  • DE

AT28C256EDM883C25

Part No AT28C256EDM883C25
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046477-AT28C256EDM883C25
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C256EDM883C25 CAD Model

Description

Microchip Technology AT28C256EDM883C25 Product Overview

The AT28C256EDM883C25 is a high-performance, 256-Kilobit parallel EEPROM designed by Microchip Technology, engineered to deliver reliability and durability for a wide range of applications. This non-volatile memory module offers a substantial 32K x 8-bit organization, making it an ideal choice for storing firmware, configuration parameters, or any data that must be preserved through power cycles.

Key Features

  • High-density Storage: With a 256K-bit capacity, this EEPROM provides ample space for critical data storage needs.
  • Fast Access Time: The AT28C256EDM883C25 boasts a rapid access time, ensuring quick data retrieval for high-speed operations.
  • Extended Temperature Range: This device is designed to operate reliably over a military temperature range, making it suitable for harsh environments.
  • Low Power Consumption: It features low-power operation, which is essential for battery-powered and energy-efficient applications.
  • Parallel Interface: The parallel interface facilitates a straightforward connection to microcontrollers and processors, enabling efficient communication and data transfer.
  • Industry-standard Package: The EEPROM comes in a hermetically sealed ceramic package, which ensures protection against environmental factors and enhances its durability.

Applications

The AT28C256EDM883C25 is versatile and can be integrated into a variety of systems. It is particularly well-suited for:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Military and aerospace applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the AT28C256EDM883C25 is no exception. It has undergone rigorous testing to meet stringent standards for performance and reliability. With its robust design and Microchip's support, this EEPROM is a reliable choice for critical applications where data integrity is paramount.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess