EN
  • EN
  • DE

AT28C256-20TC

Part No AT28C256-20TC
Manufacturer Microchip Technology
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 256 kb
Frequency 200 GHz
Interface Parallel, SPI
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1046475-AT28C256-20TC
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C256-20TC CAD Model

Description

The AT28C256-20TC is a high-performance 256K (32K x 8) Parallel EEPROM from Microchip Technology, designed to deliver reliability and endurance in a wide range of applications. This device offers a fast access time of 200 ns, making it an excellent choice for performance-intensive tasks that require quick data retrieval.

With its CMOS EEPROM technology, the AT28C256-20TC provides a durable and low-power solution for data storage. It is well-suited for memory applications where long-term data retention and multiple write cycles are essential. The EEPROM is organized as 32,768 words by 8 bits, which allows for a substantial amount of data to be stored and accessed efficiently.

The device supports a two-wire serial interface and is compatible with the industry-standard JEDEC byte-wide pinout, which simplifies integration into existing designs. This EEPROM also features a 5V ±10% supply voltage, making it versatile for use in a variety of system voltages. The AT28C256-20TC operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

One of the key advantages of the AT28C256-20TC is its hardware data protection feature. The device includes a hardware and software data protection scheme to prevent inadvertent writes, thereby safeguarding the stored data. Additionally, the EEPROM has an endurance of at least 100,000 write cycles, with a data retention of 10 years, demonstrating its reliability and longevity.

The AT28C256-20TC is offered in a 28-pin, 0.300" wide, plastic Thin Small Outline Package (TSOP) and is also available in PDIP and PLCC packages. Its versatility and robustness make it an ideal memory component for microcontroller-based systems, industrial controllers, automotive applications, and any other system that requires a dependable non-volatile memory solution.

In summary, the AT28C256-20TC from Microchip Technology is a highly reliable and efficient EEPROM, perfect for applications requiring fast access times, high data integrity, and low power consumption.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess