EN
  • EN
  • DE

AT28C16-25DM/883

Part No AT28C16-25DM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019382-AT28C16-25DM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C16-25DM/883 CAD Model

Description

Microchip Technology AT28C16-25DM/883

The AT28C16-25DM/883 is a high-performance, non-volatile Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device offers a robust storage solution with a 16K memory capacity, specifically designed to meet the rigorous demands of the aerospace and defense industries, adhering to the stringent military specifications (MIL-STD).

This EEPROM operates at a standard voltage of 5V, featuring a 250 ns access time which ensures quick data retrieval, making it an excellent choice for applications requiring high-speed data access and low-power consumption. The AT28C16-25DM/883 is designed for a wide range of operating temperatures, typically from -55°C to +125°C, providing reliable performance under extreme conditions.

Key Features:

  • Memory Size: 16K (2K x 8)
  • Access Time: 250 ns
  • Operating Voltage: 5V
  • Temperature Range: -55°C to +125°C
  • Package: 24-CDIP (Ceramic Dual In-line Package)
  • Interface: Parallel
  • Quality Level: MIL-STD, suitable for military and aerospace applications

With its parallel interface, the AT28C16-25DM/883 allows for simple and straightforward integration into your existing system architecture. The ceramic package not only ensures the physical robustness of the device but also offers superior protection against environmental factors such as radiation, which is critical in space and military applications.

The commitment of Microchip Technology to excellence is evident in the design and production of the AT28C16-25DM/883. This EEPROM is an ideal choice for engineers looking for a memory component that delivers consistent performance with long-term reliability. Whether used in satellite communication systems, avionics, or other mission-critical applications, the AT28C16-25DM/883 stands as a testament to Microchip's dedication to quality and durability.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess