EN
  • EN
  • DE

AT28C010-20BC

Part No AT28C010-20BC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998427-AT28C010-20BC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C010-20BC CAD Model

Description

Microchip Technology AT28C010-20BC

The AT28C010-20BC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device offers a substantial 1-megabit of storage capacity, making it ideal for applications that require large non-volatile memory storage without the need for battery backup.

Designed with versatility in mind, the AT28C010-20BC operates at a standard 5V power supply and features a fast access time of 200 ns, ensuring quick and efficient data retrieval. This speed is particularly beneficial for systems that demand rapid boot or configuration load times.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 200 ns
  • Single 5V ±10% Supply: Simplifies power requirements
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Low Power Consumption: Features standby and active modes to conserve power
  • Parallel Interface: Ensures easy integration with most microcontrollers
  • Endurance: 100,000 write cycles, providing reliable data retention
  • Data Retention: Guaranteed for 10 years

The AT28C010-20BC offers a parallel interface for seamless integration with a wide range of microcontrollers and is packaged in a 32-lead Ceramic Dual Inline Package (CDIP), ensuring robustness and reliability even in harsh environments. Its industrial temperature range from -40°C to +85°C makes it suitable for demanding applications across various sectors, including automotive, telecommunications, and industrial control systems.

With its combination of high-density storage, fast access time, and low-power operation, the Microchip AT28C010-20BC stands out as a solid choice for designers who require a dependable non-volatile memory solution. Its high endurance and long data retention capabilities ensure that it can meet the rigorous demands of applications where data integrity and persistence are paramount.

Whether you're developing mission-critical systems or consumer electronics, the AT28C010-20BC offers the performance and reliability expected from a leading manufacturer like Microchip Technology.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess