EN
  • EN
  • DE

AT27LV512A-90JU

Part No AT27LV512A-90JU
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 512KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27LV512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862098-AT27LV512A-90JU
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-90JU CAD Model

Description

Microchip Technology AT27LV512A-90JU

The AT27LV512A-90JU is a high-performance, low-voltage, 512-Kilobit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. This device is designed for use in a wide range of applications, from industrial control systems to consumer electronics, where reliable and durable non-volatile memory storage is crucial.

Key Features

  • Memory Capacity: The AT27LV512A-90JU offers a substantial 512K (64K x 8) memory capacity, providing ample space for firmware storage, device configuration, or boot code.
  • Access Time: With an impressive access time of 90 nanoseconds, this EPROM enables quick data retrieval, which is essential for high-speed microprocessor systems.
  • Low-Voltage Operation: Operating at a voltage range of 3V to 3.6V, it is suitable for battery-operated and portable devices, ensuring energy efficiency and longer battery life.
  • Programming: The device supports rapid programming, which is a significant advantage for mass production processes. It can be programmed using industry-standard EPROM programmers.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Packaging: The AT27LV512A-90JU comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection.

Applications

The versatility of the AT27LV512A-90JU allows it to be integrated into a diverse array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Medical devices
  • Telecommunication equipment
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the AT27LV512A-90JU is a reliable choice for designers and engineers looking for a dependable memory solution. With its fast access time, low power consumption, and robust operating temperature range, this EPROM is an excellent choice for applications requiring a combination of performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,091 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess