EN
  • EN
  • DE

AT27C512R55LI

Part No AT27C512R55LI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216183-AT27C512R55LI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C512R55LI CAD Model

Description

Microchip Technology's AT27C512R-55LI EEPROM

The AT27C512R-55LI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and flexible storage solution for a wide range of applications. This 512K (64K x 8) bit EEPROM comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring its durability and ease of integration into various system designs.

Key Features

  • High-Speed Read Access: With an access time of 55 ns, the AT27C512R-55LI offers swift read operations, making it suitable for high-performance microprocessor systems.
  • Low Power Consumption: Designed for energy efficiency, this EEPROM operates with low power, featuring typical standby and active currents of 1 mA and 20 mA, respectively.
  • User-Friendly Erasability: The entire memory can be electrically erased using the recommended erasure procedure, providing ease of use and flexibility for data management.
  • Endurance: Microchip Technology guarantees an endurance of 10,000 write/erase cycles, ensuring the AT27C512R-55LI can reliably store data over the long term.
  • Data Retention: The stored data is maintained for a minimum of 10 years, providing a stable and secure storage solution for critical data.

Applications

The AT27C512R-55LI is ideal for a variety of applications that require fast read access and reliable non-volatile memory storage. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

Reliability and Support

As with all Microchip products, the AT27C512R-55LI is backed by comprehensive technical support and the company's commitment to quality. Microchip's global network of technical support centers provides assistance and guidance throughout the product's lifecycle, ensuring that customers can integrate and maintain the EEPROM with confidence.

You May Also Be Interested in

Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention