EN
  • EN
  • DE

AT27C512R-70RU

Part No AT27C512R-70RU
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-SOIC (0.342", 8.69mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768928-AT27C512R-70RU
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C512R
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C512R-70RU CAD Model

Description

Microchip Technology AT27C512R-70RU

The AT27C512R-70RU from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device. This integrated circuit is designed to offer a reliable and durable storage solution for a wide range of applications, including embedded systems, consumer electronics, and automotive industries.

Key Features:

  • Memory Size: The device comes with 512K (64K x 8) of non-volatile memory storage, which provides ample space for boot code, configuration parameters, and other critical data that must be preserved during power cycles.
  • Access Time: With an access time of 70ns, the AT27C512R-70RU ensures fast data retrieval, making it suitable for high-speed microprocessors and the demands of modern computing applications.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, providing flexibility and compatibility with most 5V systems and logic levels.
  • Temperature Range: It is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
  • Package: The device is available in a 28-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications due to its compact footprint.
  • Programming: It features rapid programming algorithm with a typical programming time of 10ms/byte, allowing for efficient updates and changes to stored data.

Applications:

The AT27C512R-70RU is versatile and can be used in a variety of applications, such as:

  • Embedded control systems
  • Boot ROM for computers and processors
  • Telecommunication hardware
  • Medical instrumentation
  • Automotive electronics
  • Industrial control units

Microchip Technology's commitment to quality ensures that the AT27C512R-70RU EEPROM provides a reliable storage solution for applications that require data integrity and stability over time. Its robust design and performance characteristics make it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess