The AT27C512R-25RC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a storage capacity of 512 kilobits. This versatile memory chip is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.
Key Features
- Memory Size: 512K (64K x 8)
- Access Time: 250 ns
- Operating Voltage: 5V ±10%
- Low Power Consumption: Active read current of 15 mA and standby current of 500 µA, making it suitable for battery-powered devices.
- Temperature Range: Industrial (-40°C to +85°C) temperature range ensures reliable performance under extreme conditions.
- Package: Available in a 28-pin Rectangular package, providing a compact footprint for space-constrained applications.
- Programming: Rapid programming algorithm to significantly reduce programming time during device production.
- Endurance: High endurance with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
Applications
The AT27C512R-25RC EEPROM is designed for flexible use across various industries. It is particularly well-suited for applications that require data and settings to be preserved across power cycles, such as:
- Automotive control units
- Industrial automation systems
- Medical devices
- Consumer electronics
- Telecommunications infrastructure
With its combination of speed, low power consumption, and robustness, the AT27C512R-25RC from Microchip Technology is an excellent choice for designers and engineers looking for a reliable EEPROM solution.