EN
  • EN
  • DE

AT27C2048-55JC

Part No AT27C2048-55JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 55 ns 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT27C2048
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911873-AT27C2048-55JC
Ultra Librarian 3D Model Ultra Librarian AT27C2048-55JC CAD Model

Description

Microchip Technology AT27C2048-55JC Overview

The AT27C2048-55JC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This integrated circuit is specifically tailored for applications requiring a large non-volatile memory with flexible data storage and retrieval options.

With its 2 Megabit (256K x 8) storage capacity, the AT27C2048-55JC provides ample space for firmware storage, boot code, and other critical data that need to be preserved across power cycles. It operates at a speed of 55ns, ensuring fast access to data which is crucial for high-speed microprocessor systems.

Key Features of the AT27C2048-55JC

  • Memory Size: 2 Megabit (256K x 8)
  • Access Time: 55ns, enabling quick data retrieval
  • Single 5V ±10% Supply: Simplifies power requirements and ensures compatibility with most 5V systems
  • Low Power Consumption: Features like standby mode contribute to energy efficiency
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C
  • Package: 44-Pin PLCC (Plastic Leaded Chip Carrier) for robust and reliable physical integration

Applications

The versatility of the AT27C2048-55JC makes it suitable for a wide array of applications. It is commonly used in:

  • Embedded Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The AT27C2048-55JC EPROM is no exception and has undergone rigorous testing to ensure it meets the highest industry standards. Its endurance and data retention capabilities are tested extensively, making it a reliable choice for critical and long-term applications.

In summary, the AT27C2048-55JC from Microchip Technology is a robust, high-speed EPROM that offers excellent performance and reliability for systems requiring non-volatile memory solutions. Its wide operating temperature range and low power consumption make it an ideal choice for a variety of challenging environments and applications.

You May Also Be Interested in

STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess