EN
  • EN
  • DE

UCC21521CDW

Part No UCC21521CDW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Voltage - Output Supply 14.7V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC21521
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC21521CDW,TEXTISUCC21521CDW,UCC21521CDW-ND,296-45130-5
Standard Package 40
Win Source Part Number 1323563-UCC21521CDW
Ultra Librarian 3D Model Ultra Librarian UCC21521CDW CAD Model

Description

Product Overview: Texas Instruments UCC21521CDW

The Texas Instruments UCC21521CDW is a robust, high-performance isolated dual-channel gate driver designed for driving power switches with optimum efficiency and reliability. This innovative component is a crucial part of power management solutions, particularly in applications that require high-speed and high-voltage operations.

Key Features

  • Isolation Rating: The UCC21521CDW offers reinforced isolation of 5.7 kVRMS, which is tested for 1 minute and certified by VDE to provide secure electrical separation between the input and output.
  • Peak Output Current: Capable of delivering peak output currents of ±4 A, this driver ensures efficient switching performance for a wide range of power MOSFETs, IGBTs, and GaN devices.
  • Propagation Delays: Features low propagation delays and pulse-width distortion, which contribute to precise control in timing-critical applications.
  • CMTI Performance: With a high Common-Mode Transient Immunity (CMTI) of 100 V/ns, the device is designed to withstand the electrical noise and transients typically found in high-speed switching environments.
  • Dual-Channel Configuration: The dual-channel design allows for flexibility in controlling two individual switches or a half-bridge configuration, providing design versatility.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to 125°C, making it suitable for harsh industrial environments.

Applications

The UCC21521CDW is ideal for a variety of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • Motor Drives
  • Power Inverters and Converters
  • Renewable Energy Systems
  • High-Power Lighting Systems

Package and Quality

Encased in a compact 16-pin SOIC package, the UCC21521CDW combines space-saving with robustness, making it an excellent choice for space-constrained applications requiring high isolation and driving capabilities. The product adheres to Texas Instruments' stringent quality standards, ensuring reliable performance and longevity in the field.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0841 $56.5887
16+ $6.6331 $106.1296
24+ $6.4258 $154.2192
33+ $6.2186 $205.2138
42+ $6.0113 $252.4746
56+ $5.3894 $301.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,546 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess