Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT27C1024
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565380-AT27C1024-55PC
Ultra Librarian 3D Model Ultra Librarian AT27C1024-55PC CAD Model

Description

Microchip Technology AT27C1024-55PC Overview

The AT27C1024-55PC is a high-performance, low-power, 1Mbit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) integrated circuit from Microchip Technology. Designed for applications that require fast read access times and a large non-volatile memory capacity, this product is ideal for use in a wide range of computing, embedded systems, and telecommunications applications.

Key Features

  • High-Density Storage: With a storage capacity of 1 Megabit, the AT27C1024-55PC provides ample space for firmware storage, boot code, and other critical data that requires long-term reliability without the need for a power supply.
  • Access Time: The device boasts a fast access time of 55 ns, allowing for quick data retrieval which is crucial for high-speed microprocessors and the efficient operation of the system it is incorporated into.
  • Programming Efficiency: It is designed for efficient programming, making it suitable for rapid development and prototyping environments where time-to-market is critical.
  • Low-Power Consumption: Its low-power consumption feature makes it an excellent choice for battery-operated and power-sensitive applications, contributing to the overall energy efficiency of the system.
  • Package: The AT27C1024-55PC comes in a 40-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) design and manufacturing processes.
  • Industrial Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the AT27C1024-55PC makes it suitable for a diverse set of applications. It is commonly used in:

  • Embedded systems for storing application code and data
  • Telecommunication devices where large code storage is necessary
  • Automotive electronics that require robust memory solutions
  • Industrial control systems where long-term reliability is essential

With its combination of high-density storage, fast access times, and low-power operation, the Microchip Technology AT27C1024-55PC EPROM is an excellent memory solution for designers and engineers looking to integrate reliable storage into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention