Microchip Technology AT27C040-10JC Product Overview
The AT27C040-10JC from Microchip Technology is a high-performance, low-power, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) integrated circuit. This device provides a storage solution that is both reliable and efficient, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features:
- Memory Size: The device offers a substantial 4 Megabit (512K x 8) memory capacity, allowing for ample storage of firmware, boot code, or other critical data.
- Access Time: With an access time of 100 ns, the AT27C040-10JC ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
- Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
- Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels and ensuring straightforward integration with existing digital systems.
- Temperature Range: The AT27C040-10JC is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
- Programmability: As an OTP device, it can be programmed effectively with high programming yields and has the ability to retain data for a minimum of 10 years, ensuring long-term reliability.
Applications:
Due to its robustness and flexibility, the AT27C040-10JC is ideal for use in a variety of applications, including:
- Embedded systems
- Microcontroller-based applications
- Boot ROM for computers and other digital systems
- Telecommunications
- Industrial control systems
- Automotive electronics
Quality and Support:
Microchip Technology is known for its commitment to quality and long-term support for its products. The AT27C040-10JC is no exception, and customers can expect comprehensive technical support and documentation, ensuring a reliable solution for both current and future designs.