Microchip Technology AT27C020-70JC6
The AT27C020-70JC6 is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device boasts a storage capacity of 2 Megabits (256K x 8) and is designed to offer a versatile storage solution for a wide range of applications.
With access times as fast as 70ns, the AT27C020-70JC6 ensures swift data retrieval, making it an ideal choice for performance-intensive applications where speed is critical. Additionally, it operates within a voltage range of 4.5V to 5.5V, providing flexibility in system design while maintaining low power consumption.
The AT27C020-70JC6 comes in a 32-lead, hermetically sealed Ceramic Dual Inline Package (CERDIP). This robust packaging not only ensures protection against environmental factors but also offers reliability and durability for applications that demand high-quality standards. The device also supports a wide temperature range, making it suitable for use in harsh environments.
This EEPROM device is designed with an industry-standard pinout, which allows for easy integration into existing systems without the need for significant redesign. Its parallel interface enables fast and straightforward connections to microcontrollers or other logic devices. The AT27C020-70JC6 also features low-power standby mode, further conserving power when the device is not in active use.
Microchip Technology's commitment to quality ensures that the AT27C020-70JC6 is a reliable component for applications such as real-time data storage, firmware updates, configuration settings storage, and any other scenario where non-volatile memory is essential. Whether used in industrial control systems, telecommunications equipment, or consumer electronics, the AT27C020-70JC6 stands out as a versatile and dependable EEPROM solution.
Overall, the AT27C020-70JC6 from Microchip Technology provides designers with a high-speed, low-power, and reliable non-volatile memory option, backed by the quality and support expected from a leading semiconductor manufacturer.