EN
  • EN
  • DE

AT27C01045IU

Part No AT27C01045IU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046438-AT27C01045IU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C01045IU CAD Model

Description

Microchip Technology AT27C01045IU EEPROM

The AT27C01045IU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM device offers a substantial 1-Megabit of memory and is designed for optimal efficiency and reliability in a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Interface Type: Parallel
  • Access Time: Fast read access time down to 45ns
  • Operating Voltage: 5V ± 10% for read and write operations
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Packaging: Available in a 32-lead, hermetically sealed ceramic Dual In-line Package (CERDIP)
  • Low Power Consumption: Features low-power CMOS technology
  • Write Modes: Supports byte write and page write modes to facilitate efficient programming

Applications

The AT27C01045IU EEPROM is versatile and can be used in various applications that require data storage that can be electrically erased and reprogrammed. Some common applications include:

  • Embedded control systems
  • Telecommunication systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics
  • Industrial automation

Reliability and Quality

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The AT27C01045IU EEPROM is manufactured using the industry's leading silicon-gate CMOS technology, ensuring high durability and longevity for your critical data storage needs. With its robust design and tested performance, this EEPROM is an excellent choice for designers looking for a reliable and efficient non-volatile memory solution.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess