EN
  • EN
  • DE

AT25M02-U1UM0B-T

Part No AT25M02-U1UM0B-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2MBIT SPI 5MHZ 8WLCSP / EEPROM Memory IC 2Mb (256K x 8) SPI 5 MHz 8-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP
Base Product Number AT25M02
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Part Number AT25M02-U1UM0B-TTR,AT25M02-U1UM0B-T-ND,AT25M02-U1UM0B-TCT,AT25M02-U1UM0B-TDKR
Standard Package 5,000
Win Source Part Number 1323375-AT25M02-U1UM0B-T
Ultra Librarian 3D Model Ultra Librarian AT25M02-U1UM0B-T CAD Model

Description

Microchip Technology's AT25M02-U1UM0B-T EEPROM

The AT25M02-U1UM0B-T is a high-performance, 2-Mbit serial EEPROM from Microchip Technology, engineered to meet the rigorous data storage and retrieval requirements of modern electronics. This device operates over a wide voltage range and is designed to be a versatile non-volatile memory solution for applications that require data to be preserved across power cycles.

Key Features:

  • Capacity: The AT25M02-U1UM0B-T offers a substantial 2 Megabit (256K x 8) storage capacity, making it suitable for storing configuration parameters, serial numbers, calibration data, and application-critical information.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer between the EEPROM and the host controller.
  • Operating Voltage: The device supports a broad range of operating voltages, from 1.7V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Speed: It boasts a fast write cycle time of 5 ms (typical), ensuring quick data updates and minimal system downtime.
  • Endurance: The EEPROM is rated for a high endurance of 1,000,000 write cycles, ensuring reliable operation over the product's lifetime.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a dependable storage solution over extended periods.
  • Temperature Range: This component is operational across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: The AT25M02-U1UM0B-T comes in an 8-lead UDFN (Ultra Thin Dual Flat No-lead) package, which is ideal for space-constrained applications.

With its robust design and compatibility with a wide array of microcontrollers, the AT25M02-U1UM0B-T from Microchip Technology is an excellent choice for designers looking to add reliable data storage to their systems. Whether it's utilized in industrial controls, medical devices, automotive systems, or consumer electronics, this EEPROM delivers the performance and durability required for today's demanding applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess