EN
  • EN
  • DE

AT25320ANSQ27T7SOP8

Part No AT25320ANSQ27T7SOP8
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046389-AT25320ANSQ27T7SOP8
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25320ANSQ27T7SOP8 CAD Model

Description

The AT25320ANSQ27T7SOP8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. This product offers a versatile storage solution for a wide range of applications, including but not limited to, computing, consumer electronics, automotive, and industrial systems where reliable and durable non-volatile memory storage is crucial.

Key Features

  • Memory Size: The device comes with a storage capacity of 32K (32,768) bits, providing ample space for configuration data, calibration constants, and other critical data that need to be preserved during power cycles.
  • Interface Type: It features a serial peripheral interface (SPI) which allows for simple and efficient integration into a wide range of microcontroller-based systems.
  • Operating Voltage: This EEPROM operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications and compatible with most microcontroller logic levels.
  • Package / Case: The device is enclosed in an 8-SOIC (0.209", 5.30mm Width) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time, enabling quick updates to stored data when necessary.
  • Endurance: The AT25320ANSQ27T7SOP8 offers high endurance with a significant number of write cycles, ensuring a long operational lifespan for applications that require frequent data updates.

Applications

The versatility of the AT25320ANSQ27T7SOP8 EEPROM makes it an ideal choice for a myriad of applications. It can be used in:

  • Device configuration storage
  • Calibration data preservation
  • Real-time clock settings in various electronics
  • Automotive systems requiring non-volatile memory
  • Industrial control systems for storing operational parameters

Overall, the Microchip Technology AT25320ANSQ27T7SOP8 EEPROM stands out for its reliability, durability, and ease of integration, making it a go-to choice for designers and engineers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess