Introducing the AT25160NSI27A from Microchip Technology
The AT25160NSI27A is a high-performance SPI Serial EEPROM from the renowned manufacturer, Microchip Technology. This device is designed for a wide range of applications requiring efficient non-volatile memory storage. With a 16Kbit capacity, the AT25160NSI27A offers ample space for your data storage needs in a compact, integrated package.
This EEPROM operates at a voltage range of 2.7V to 5.5V, making it versatile for use in various electronic circuits and applications. Its SPI (Serial Peripheral Interface) allows for fast data transfer rates and simple integration with microcontrollers and other digital systems. The device is also known for its low-power consumption, which is vital for battery-operated devices and applications where energy efficiency is paramount.
One of the standout features of the AT25160NSI27A is its robust endurance. It is rated for 1.5 million write cycles per byte, ensuring long-term reliability and stability of stored data. Furthermore, the data retention is specified for a minimum of 100 years, giving you peace of mind that your data will remain intact over an extended period.
The AT25160NSI27A comes in a convenient 8-lead SOIC (Narrow) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This makes it an excellent choice for applications with space constraints.
Microchip Technology's commitment to quality is evident in the design and production of the AT25160NSI27A. It is ideal for use in a variety of sectors, including consumer electronics, automotive, industrial control systems, and telecommunications. Whether you're developing a new product or upgrading an existing system, the AT25160NSI27A offers a reliable and efficient solution for your non-volatile memory needs.
In summary, the AT25160NSI27A from Microchip Technology is a high-quality, durable, and energy-efficient EEPROM that provides a secure and reliable way to store data in a tiny footprint, suitable for a multitude of applications.