EN
  • EN
  • DE

AT25128AN-10SE-2.7

Part No AT25128AN-10SE-2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 986860-AT25128AN-10SE-2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128AN-10SE-2.7 CAD Model

Description

Microchip Technology AT25128AN-10SE-2.7 EEPROM

The AT25128AN-10SE-2.7 is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a flexible data storage solution that can retain data for extended periods, even without a power supply. This EEPROM operates on a wide voltage range of 2.7V to 5.5V, making it suitable for a diverse array of applications, from industrial to consumer electronics.

Featuring a fast SPI interface, the AT25128AN-10SE-2.7 enables rapid data transfer rates of up to 10 MHz, which allows for quick data access and programming. The serial interface also simplifies integration into existing designs, reducing the number of required I/O pins and saving precious board space. This makes the device an ideal choice for space-constrained applications.

The EEPROM is organized as 16,384 x 8 bits, allowing for a significant amount of data storage. It supports both byte-write and page-write modes, providing flexibility in managing data updates. With byte-write, individual bytes can be updated without affecting the rest of the memory, while page-write mode enables writing up to 64 bytes at once, which can significantly improve programming efficiency.

For security and data integrity, the AT25128AN-10SE-2.7 includes write protection features. The hardware write-protect pin and software write protection capabilities prevent accidental data overwrites and ensure that critical data remains safe. Additionally, the device boasts a high endurance of over 1 million write cycles and a data retention period of over 100 years, ensuring reliability over the product's lifetime.

The AT25128AN-10SE-2.7 is available in an 8-lead SOIC package, which is a popular surface-mount form factor that is easy to handle and integrate into various PCB designs. With its robust feature set, this Microchip EEPROM is an excellent choice for applications requiring a dependable non-volatile memory solution, such as parameter storage, device configuration, and firmware updates.

Overall, the AT25128AN-10SE-2.7 from Microchip Technology represents a blend of performance, reliability, and ease of use, making it a valuable component for designers and engineers across a wide range of industries.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess