EN
  • EN
  • DE

AT25080NSI27

Part No AT25080NSI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979287-AT25080NSI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25080NSI27 CAD Model

Description

Microchip Technology AT25080NSI27 EEPROM

The Microchip Technology AT25080NSI27 is a high-performance 8K SPI Bus Serial EEPROM, designed to provide a robust storage solution for a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a convenient and reliable way to store configuration settings, calibration data, and various user-specific data in an easily accessible, non-volatile format.

With a storage capacity of 8 Kbits (1,024 bytes), the AT25080NSI27 provides ample space for critical data that must be preserved across power cycles. The device operates over a Serial Peripheral Interface (SPI), which allows for simple integration with microcontrollers and other digital systems. The SPI interface supports high-speed data transfer rates, making read and write operations efficient and fast.

The AT25080NSI27 operates within a voltage range of 2.5V to 5.5V, making it versatile for use in various systems with different power supply levels. This EEPROM also features a wide temperature range, ensuring reliable operation under extreme environmental conditions. It is particularly suitable for applications in the industrial, automotive, and consumer electronics sectors.

One of the key advantages of the AT25080NSI27 is its write protection mechanism. This feature allows users to lock the data, preventing accidental overwrites or modifications, which is critical for maintaining data integrity. The device also includes a write cycle time of 5 ms, ensuring quick data updates when needed.

For ease of use, the AT25080NSI27 comes in an industry-standard 8-lead SOIC (N) package, which is widely accepted and easy to handle in production environments. Its small form factor makes it ideal for space-constrained applications without compromising on storage capacity or performance.

In summary, the Microchip Technology AT25080NSI27 is a reliable and flexible non-volatile memory solution that offers robust data storage capabilities, fast data access, and a secure way to protect stored information, making it an excellent choice for a diverse range of electronic systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess