EN
  • EN
  • DE

DM54LS30J

Part No DM54LS30J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description This device contains a single gate which performs the logic NAND function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1167820-DM54LS30J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS30J CAD Model

Description

Product Overview: DM54LS30J by Texas Instruments

The DM54LS30J is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency. The DM54LS30J is an 8-input NAND gate, which serves as a fundamental building block in digital electronics, providing a wide range of applications in both commercial and industrial environments.

Key Features

  • Logic Type: 8-Input NAND Gate - This configuration allows for the implementation of complex logic functions by combining multiple gates.
  • Package: The DM54LS30J comes in a sturdy ceramic J package, ensuring durability and reliability even in harsh conditions.
  • Operating Temperature: The device is designed to operate over a wide range of temperatures, typically from -55°C to 125°C, making it suitable for military and aerospace applications.
  • Power Supply: It is compatible with a standard 5V power supply, which is common in digital systems, providing ease of integration into existing designs.

Applications

The versatility of the DM54LS30J makes it ideal for a multitude of applications. It can be used in complex digital circuits, including microprocessors, memory arrays, and programmable logic devices. Its robust design also makes it suitable for high-reliability applications such as:

  • Communication systems
  • Instrumentation
  • Control systems
  • Military and aerospace technology

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The DM54LS30J undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its users. With Texas Instruments' reputation for excellence, customers can trust the DM54LS30J for their critical and demanding applications.

Conclusion

In summary, the DM54LS30J from Texas Instruments is a reliable and versatile 8-input NAND gate that is an essential component for any digital logic application requiring high speed, low power consumption, and operation across a wide temperature range. Its robust packaging and proven design make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess