EN
  • EN
  • DE

AT25040AN-10SQ-2.7

Part No AT25040AN-10SQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25040
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565249-AT25040AN-10SQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT25040AN-10SQ-2.7 CAD Model

Description

Microchip Technology's AT25040AN-10SQ-2.7 Serial EEPROM

The AT25040AN-10SQ-2.7 is a high-performance, 4-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable storage solution for applications requiring data retention and flexible data updates. This EEPROM is part of Microchip's extensive non-volatile memory portfolio and offers a robust feature set that makes it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Size: 4 Kbits (512 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.7V to 5.5V, accommodating a broad spectrum of applications and ensuring compatibility with both 3.3V and 5V systems.
  • Maximum Clock Frequency: 10 MHz, enabling fast data transfer rates for efficient operation.
  • Write Cycle Time: 5 ms (typical), allowing for quick data updates and minimal downtime for write operations.
  • Endurance: 1 Million Write Cycles, ensuring long-term reliability and stability for repeated data storage operations.
  • Data Retention: 100 Years, guaranteeing that data is preserved for extended periods without the need for power.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: 8-lead SOIC (Small Outline Integrated Circuit), offering a compact footprint for space-constrained designs.

The AT25040AN-10SQ-2.7 EEPROM features a self-timed write cycle with auto-clear, simplifying the write operation process. It also includes a write protect pin to prevent inadvertent writes, enhancing data security. The device supports the standard SPI protocol with clock, data-in (DI), data-out (DO), and chip select (CS) pins, allowing easy integration into existing designs.

With its low-power consumption and wide operating voltage range, the AT25040AN-10SQ-2.7 is an excellent choice for battery-powered devices, portable instruments, and any system where reliable non-volatile memory is crucial. Its robust design and extended temperature range make it particularly well-suited for applications in challenging environments, where data integrity and device dependability are paramount.

Microchip Technology's commitment to quality ensures that the AT25040AN-10SQ-2.7 EEPROM is a dependable component for your data storage needs, providing a combination of performance, reliability, and flexibility that can help streamline your product's design and functionality.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess