EN
  • EN
  • DE

DSC6301JI2BA-048.0000T

Part No DSC6301JI2BA-048.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 48 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343659-DSC6301JI2BA-048.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2BA-048.0000T CAD Model

Description

Microchip Technology DSC6301JI2BA-048.0000T

The DSC6301JI2BA-048.0000T is a high-quality, low-power silicon MEMS Oscillator from the reputable manufacturer Microchip Technology, known for its precision and reliability in electronic components. This innovative component is designed to provide a stable and accurate clock frequency of 48.0000 MHz, making it an ideal solution for a wide range of applications that require precise timing, such as microprocessors, communication devices, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 48.0000 MHz, which is essential for systems requiring a stable clock source.
  • Precision: With tight stability specifications, this component ensures accuracy over a range of environmental conditions, including temperature variations.
  • Low Power Consumption: The DSC6301 series is designed for energy-efficient operations, making it suitable for battery-powered and portable devices.
  • Package: Encased in a compact 4-SMD, No Lead package, this oscillator is designed for space-constrained applications while providing robust performance.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating a variety of design requirements.
  • Output Type: The oscillator provides a CMOS output, offering compatibility with most digital circuits.
  • Temperature Range: It is operational over an industrial temperature range, ensuring reliability in harsh environments.
  • RoHS Compliant: The product is compliant with RoHS directives, making it environmentally friendly and suitable for use in various global markets.

Applications

The DSC6301JI2BA-048.0000T is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer electronics such as wearable technology and smart appliances.
  • Industrial control systems where precision timing is crucial.
  • Telecommunication infrastructure, including routers and switches.
  • Automotive electronics that demand reliable frequency sources.
  • Healthcare devices where accuracy and dependability are paramount.

Overall, the DSC6301JI2BA-048.0000T by Microchip Technology is a top-tier choice for designers and engineers looking for a reliable, high-performance oscillator that combines efficiency, precision, and a small form factor to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess