The AT25020AC from Microchip Technology is a high-performance, 2-Kbit Serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This EEPROM operates under the standard SPI (Serial Peripheral Interface) protocol, ensuring compatibility with a vast array of microcontrollers and digital systems.
Key Features
- Memory Size: 2 Kbits (256 x 8)
- Operating Voltage: 1.8V to 5.5V, accommodating various system power requirements.
- Write Cycle Time: 5 ms maximum, enabling rapid data storage and updates.
- Endurance: Capable of 1 million write cycles, ensuring long-term reliability and data retention.
- Data Retention: Guaranteed for 100 years, providing a stable memory solution over extended periods.
- Operating Temperature Range: -40°C to +85°C, suitable for industrial and automotive environments.
- Interface: SPI-compatible serial interface for easy integration into existing systems.
Applications
The AT25020AC is versatile and can be used in various applications, including:
- Industrial control systems
- Automotive electronics
- Portable consumer devices
- Medical devices
- Networking equipment
- Data storage and retrieval systems
Package and Quality
This EEPROM is available in multiple package options, including the space-saving 8-lead SOIC and TSSOP packages. Microchip Technology is committed to high-quality manufacturing processes, and the AT25020AC is no exception, providing reliable performance that engineers and designers can trust for their critical applications.
With its combination of reliability, endurance, and wide operating range, the Microchip Technology AT25020AC EEPROM is an excellent choice for designers looking to incorporate non-volatile memory into their next project.