EN
  • EN
  • DE

AT24RF08BT

Part No AT24RF08BT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046352-AT24RF08BT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24RF08BT CAD Model

Description

Microchip Technology AT24RF08BT Product Overview

The AT24RF08BT from Microchip Technology is a cutting-edge RFID (Radio-Frequency Identification) and EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit designed for a wide range of applications. This innovative product provides a seamless solution for secure data storage and contactless communication, making it an ideal choice for smart cards, access control, and identification systems.

Key Features:

  • RFID Interface: The chip comes with an integrated RFID interface operating at 13.56 MHz frequency, compliant with ISO 14443 Type B. This allows for contactless data transmission and reception, enhancing user convenience and system security.
  • Memory Capacity: The AT24RF08BT boasts an 8-Kbit EEPROM storage, providing ample space for personal data, security keys, or configuration settings. Its memory is organized in 16 sectors with 4 blocks each, allowing for efficient data management.
  • Security Features: With advanced security mechanisms, such as mutual three-pass authentication, encryption, and anticollision features, the product ensures the integrity and privacy of the stored information.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power requirements, supporting both sleep and standby modes to extend battery life in portable applications.
  • Write Endurance: The EEPROM cells can withstand up to 100,000 write cycles, ensuring data reliability and longevity of the device.
  • Data Retention: Data is preserved for a minimum of 10 years, guaranteeing long-term data storage without the need for power.

Applications:

  • Smart Cards
  • Access Control Systems
  • Public Transportation Tickets
  • Biometric Passports
  • Electronic Toll Collection
  • Customer Loyalty Programs

The Microchip AT24RF08BT is a versatile and reliable choice for developers and manufacturers looking to incorporate both RFID and non-volatile memory capabilities into their products. Its robust design and comprehensive feature set ensure that it can meet the demands of a variety of secure applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess