The UPD71084C is a Clock Generator manufactured by NEC. This integrated circuit is specifically designed to provide clock signals for microprocessors and other digital circuits within a system. Precise and stable clock signals are critical for proper operation of digital systems, ensuring synchronized operation and data integrity.
Applications
- Microprocessor-based systems
- Embedded systems
- Digital logic circuits
- Timing control circuits
- Any system requiring a stable clock signal
Features
- Crystal oscillator circuit for stable frequency generation.
- Frequency division options for generating multiple clock signals.
- TTL-compatible output signals.
- High stability and accuracy.
- Simple interface for easy integration.
Benefits
- Stable clock signal: Ensures reliable system operation.
- Multiple clock signals: Provides flexibility for different system requirements.
- Easy integration: Simple interface simplifies system design.
- Reduced system cost: Integrates clock generation functionality into a single chip.
- Improved system performance: Accurate clock signals contribute to overall system performance.
While detailed specifications for the UPD71084C are limited without access to datasheets, it is expected to be fabricated using CMOS or similar technology for low power consumption. The packaging would be a standard IC package. Clock generators like the UPD71084C typically require an external crystal or resonator to establish the base frequency. The IC then divides and conditions this frequency to generate the required clock signals for the system. Proper use and selection of this IC are critical for the reliable performance of the digital system it supports.