EN
  • EN
  • DE

AT24CS01-SSHM-B

Part No AT24CS01-SSHM-B
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001570-AT24CS01-SSHM-B
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Ultra Librarian 3D Model Ultra Librarian AT24CS01-SSHM-B CAD Model

Description

Microchip Technology's AT24CS01-SSHM-B Serial EEPROM

The AT24CS01-SSHM-B is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This product is part of Microchip's extensive range of memory solutions, designed for applications requiring reliable and durable non-volatile memory storage.

With a storage capacity of 1-Kbit, the AT24CS01-SSHM-B offers ample space for storing critical data that must be preserved during power loss. It utilizes the standard I²C serial interface, making it easy to integrate into a wide variety of microcontroller-based systems. The I²C interface supports up to 1 MHz clock frequencies, allowing for high-speed data transfer between the memory and the host controller.

This device operates at a voltage range of 1.7V to 5.5V, providing flexibility for use in systems with different power supply levels. Its low-voltage operation makes it particularly suitable for battery-operated and portable applications where power efficiency is crucial.

Key Features of AT24CS01-SSHM-B:

  • 1-Kbit (128 x 8) Serial Electrically Erasable PROM
  • I²C (2-wire) Serial Interface
  • Wide Voltage Range: 1.7V to 5.5V
  • Write Protect Pin for Hardware Data Protection
  • 400 kHz (1.7V) and 1 MHz (2.5V, 5.5V) Compatibility
  • 8-lead SOIC package for easy mounting
  • Self-timed Write Cycle with Auto-Clear
  • More than 1 Million Write/Erase Cycles
  • 100-year Data Retention

The AT24CS01-SSHM-B also features a hardware write-protect pin, which can be used to prevent unintended writes to the memory, thereby protecting stored data from accidental modification or erasure. With its self-timed write cycle and auto-clear function, the EEPROM ensures data integrity and simplifies the write operation process.

Designed for robustness, the AT24CS01-SSHM-B guarantees a long operational lifespan, offering more than 1 million write/erase cycles and a data retention period of 100 years, ensuring the safety and longevity of your critical data.

Whether you are working on small-scale projects or complex systems, the Microchip Technology AT24CS01-SSHM-B Serial EEPROM stands out as a reliable and versatile component that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess