EN
  • EN
  • DE

AT24CM02-U1UM0B-T

Part No AT24CM02-U1UM0B-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2MBIT I2C 1MHZ 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features EEPROM Memory IC 2Mb (256K x 8) I²C 1 MHz 450 ns 8-WLCSP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-XFBGA, WLCSP
Case / Package 8-WLCSP
Family Name AT24CM02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911814-AT24CM02-U1UM0B-T
Ultra Librarian 3D Model Ultra Librarian AT24CM02-U1UM0B-T CAD Model

Description

Microchip Technology's AT24CM02-U1UM0B-T EEPROM

The AT24CM02-U1UM0B-T is a high-performance, 2-Megabit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for a wide range of applications requiring reliable non-volatile memory storage. This integrated circuit is part of Microchip's extensive EEPROM product line, which is renowned for its quality, durability, and versatility.

This particular model offers a substantial 2 Mbit (256K x 8) of storage, which can be accessed through a fast I2C-compatible (Two-Wire) interface. This interface supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I2C protocol speeds, making it suitable for various communication requirements. The device operates from a single power supply with a voltage range of 1.7V to 5.5V, which allows for flexible integration into different system designs without the need for additional voltage level conversion.

The AT24CM02-U1UM0B-T comes in a compact 8-TSSOP (0.173", 4.40mm Width) package, making it ideal for space-constrained applications. The EEPROM is also characterized by its low-power consumption, which is an essential feature for battery-operated devices, as it helps to maximize battery life and reduce overall power costs.

One of the key benefits of this EEPROM is its write endurance, with the device capable of 1 million write cycles and a data retention period of 100 years. This level of reliability ensures that data is preserved over a long period, even under frequent write operations, which is crucial for applications such as data logging, configuration settings, and device calibration information.

Furthermore, the AT24CM02-U1UM0B-T is designed with built-in error detection features, such as a 16-byte page write buffer and a write protect pin, to prevent inadvertent writes and data corruption. These features contribute to the overall robustness of the device, making it a reliable choice for critical applications where data integrity is paramount.

In summary, the AT24CM02-U1UM0B-T EEPROM from Microchip Technology is a versatile, high-capacity memory solution that offers reliable performance, low power consumption, and robust data protection features, suitable for a broad range of applications in various industries.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess