EN
  • EN
  • DE

AT24C64WSI27

Part No AT24C64WSI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046348-AT24C64WSI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C64WSI27 CAD Model

Description

Microchip Technology's AT24C64WSI27 EEPROM

The AT24C64WSI27 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from the esteemed manufacturer Microchip Technology. This product boasts a significant data storage capacity of 64-Kbits, making it an ideal solution for applications requiring non-volatile memory storage with low power consumption.

Designed with versatility in mind, the AT24C64WSI27 operates over a wide voltage range of 2.7V to 5.5V. This flexibility ensures compatibility with both standard 5V operating voltages as well as the lower voltages typically required by battery-operated devices. The device communicates via the industry-standard two-wire I²C serial interface, which allows for easy integration into most microcontroller-based systems.

One of the key features of the AT24C64WSI27 EEPROM is its byte and page write capability, ranging from 1 to 32 bytes of data. This feature enables efficient data management and storage optimization, particularly useful in applications where data is updated incrementally. The device also supports a write cycle time of only 5 ms, facilitating rapid data writes and minimizing downtime.

Microchip Technology has equipped the AT24C64WSI27 with a robust suite of security features, including a write protect pin to prevent inadvertent writes to the memory array. Additionally, the device supports a self-timed write cycle with auto-clear, ensuring data integrity during write operations without the need for external timing control.

The AT24C64WSI27 is available in a compact 8-lead SOIC package, which is ideal for space-constrained applications. Its small form factor and low power consumption make it a perfect choice for portable and handheld devices, as well as for other applications such as personal computers, telecommunications, medical instruments, and industrial control systems where reliable and durable non-volatile memory is critical.

In summary, the AT24C64WSI27 from Microchip Technology is a highly reliable EEPROM solution that offers a substantial amount of storage, low power operation, and a range of features designed to ensure data safety and integrity, all encapsulated in a small and efficient package.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess