The AT24C512C-XHMEU-T is a high-performance, 512-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This product is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications across various industries.
Key Features
- Memory Capacity: The device boasts a substantial memory capacity of 512-Kbits, providing ample space for user data storage.
- Interface: It utilizes a two-wire I2C (Inter-Integrated Circuit) serial interface, ensuring easy integration with the majority of microcontrollers and processors.
- Operating Voltage: The AT24C512C-XHMEU-T operates within a voltage range of 1.7V to 5.5V, accommodating a variety of system power supplies.
- Write Protect: A hardware write-protect feature is included to prevent inadvertent data overwrites or erasures.
- Endurance: The device offers a high write endurance with a 1 million write cycle rating, ensuring long-term reliability.
- Data Retention: Data retention is rated for over 100 years, guaranteeing the preservation of data over extended periods.
- Temperature Range: It is designed to operate across a wide temperature range, from -40°C to +85°C, making it suitable for harsh environments.
- Packaging: The product comes in an 8-lead UDFN package, which is both space-efficient and suitable for surface mounting on printed circuit boards.
Applications
The AT24C512C-XHMEU-T is versatile and can be used in a variety of applications, such as:
- Smart cards
- Industrial and medical equipment
- Consumer electronics
- Portable devices
- Automotive systems
Conclusion
The AT24C512C-XHMEU-T EEPROM from Microchip Technology is a reliable and robust memory solution for designers and engineers looking to incorporate non-volatile data storage into their systems. With its large memory capacity, I2C interface, wide operating voltage range, and strong endurance and retention characteristics, this product is well-suited to meet the demands of a broad spectrum of applications.