EN
  • EN
  • DE

MT53D768M64D8JL-046 WT:E

Part No MT53D768M64D8JL-046 WT:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-4266 768Mx64 (48Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942614-MT53D768M64D8JL-046 WT:E
Ultra Librarian 3D Model Ultra Librarian MT53D768M64D8JL-046 WT:E CAD Model

Description

The Micron MT53D768M64D8JL-046 WT:E is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for high-performance applications needing substantial memory and bandwidth, commonly found in various computing devices.

Applications

  • High-Performance Computing (HPC)
  • Gaming PCs and Consoles
  • Servers and Data Centers
  • Workstations
  • Networking Infrastructure

Features

  • Capacity: 6GB (768M x 64)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity at high speeds.
  • Write CRC: Enables error detection and correction.
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • Large Capacity: The 6GB capacity provides ample memory space for demanding applications such as video editing, 3D rendering, and scientific simulations.
  • High Bandwidth: DDR4 technology delivers significantly higher bandwidth compared to previous DDR generations, enabling faster data transfer rates and improved system performance.
  • Low Power Consumption: Operating at 1.2V, the memory module consumes less power, contributing to energy efficiency and reducing heat generation.
  • Improved Signal Integrity: On-Die Termination (ODT) minimizes signal reflections, ensuring reliable data transfer at high speeds.
  • Enhanced Data Reliability: The Write CRC feature helps detect and correct errors, safeguarding data integrity during write operations.

Technical Specifications

The MT53D768M64D8JL-046 WT:E is compliant with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations to optimize performance. The component is manufactured using advanced process technology for enhanced reliability and low power consumption. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and package dimensions.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,611 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess